Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1027271 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
18,807
in stock
|
Buy Now | |
TE Store
from US$0.30
|
139,407
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
33,595
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
32,200
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
21,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
10,707
in stock
|
Buy Now | |
Boersig
from US$0.15
|
6,254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
5,587
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,507
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
750
in stock
|
Buy Now | |
element14
from US$0.14
|
750
in stock
|
Buy Now | |
Farnell
from US$0.17
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
150
in stock
|
Buy Now | |
Avnet America
-
|
37,267
in stock
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | .48in, 12.19mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M3.5, #6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34120 | Internal Number: 34120 | Alias Number: 1027271 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 16-14 6 | Heilind Electronics |
N/I-RING 16-14 #6 | TTI Europe |
Solistrand 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal, SOLISTRAND,M3.5,16-14 AWG | RS |
Terminal Ring Tongue 16-14AWG Stud Sz 6, Solistrand Series | TE Connectivity 34120 | RS Americas |
TE Connectivity 34120 M3.5 Uninsulated Ring Terminal Type A 1.04 - 2.62mm² | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 16-14 6 Screwdrivers Nu | Distrelec |
Terminal, Ring Tongue, #6, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 14AWG | element14 |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Terminals RING TONGUE 16-14 6 | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34120?
Additional datasheets, footprints and schematics for 34120 are listed on our Part Details page. You can also find images and similar parts to 34120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34120 fall under?
The 34120 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34120 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34120 you can contact the distributor directly for product support, shipping queries etc.
Is the 34120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34120 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Future Electronics and RS have stock available or on a lead time for 34120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34120 often in real-time on the comparison pages.
What if I can't find stock of 34120?
You can fill out our help required form which you can use to request a quote for 34120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.