Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .535g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 13.41mm, .53in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .03in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-048 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Solis R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 34194 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 13.41mm 5.54mm Tin Loose Piece | Avnet America |
Special Order: SOLIS R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34194 | Internal Number: 34194 | TE Connectivity | TE Store |
Kit Contents | 7x Nut Drivers (5mm 5.5mm 6mm 7mm 8mm 10mm 13mm) |
---|---|
Product Range | - |
Nut Driver Set | RS Americas |
Where can I find additional details, specifications and documents for a 34194?
Additional datasheets, footprints and schematics for 34194 are listed on our Part Details page. You can also find images and similar parts to 34194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34194 fall under?
The 34194 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34194 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34194 you can contact the distributor directly for product support, shipping queries etc.
Is the 34194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34194 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 34194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34194 often in real-time on the comparison pages.
What if I can't find stock of 34194?
You can fill out our help required form which you can use to request a quote for 34194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.