Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0031818-0,
5005, 768360-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
13,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
81,825
in stock
|
Buy Now | |
Boersig
from US$0.13
|
29,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
13,637
in stock
|
Buy Now | |
TE Store
from US$0.16
|
11,420
in stock
|
Buy Now | |
element14
from US$0.17
|
10,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,517
in stock
|
Buy Now | |
Farnell
from US$0.14
|
10,517
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
9,361
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,112
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
7,929
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,658
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
695
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | .975g |
Splice Features | Standard |
Plating Material | Tin |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Outside Diameter | .141in, 3.58mm |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Overall Length | .578in, 14.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Serrated | Yes |
Sealable | No |
Insulated | No |
Accessory Type | Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SOLIS BUTT 22-16 COMM 22-18MIL | Heilind Electronics |
Standard butt splice,SOLISTRAND,22-16AWG | RS |
SPLICE, SOLIS, BUTT, 22-16 COMM 22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .26 – 1.65 mm² | Electrical Wire Splice | Part Number: 31818 | Internal Number: 31818 | Alias Number: 5005 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, 16AWG, UNINS | element14 |
Terminal, Butt Splice, 16Awg, Unins | Newark Electronics |
Splice Terminal 16-22AWG 14.68mm 3.58mm Tin Loose Piece | Avnet America |
TE Connectivity Butt Splice Connector, Tinned Copper, 3.58mm | Distrelec |
TE 31818 Solistrand Butt Splice Standard Tin 22-16AWG | Rapid Electronics |
Tip: butt splice | Transfer Multisort Elektronik |
Solistrand 22-16 AWG Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Butt-Splice Non-Insulated Solistrand Series | Carlton-Bates |
SOLIS SPLICE UNINSULATED | TTI Europe |
Terminals BUTT SPLICE 22-16AWG | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | 18" Cross Bar |
---|---|
For Use With | PanaVise 315 Ckt Board Holder, 333 Rapid Assembly Ckt Board Holder & 324 Electronic Work Centre |
RoHS Compliant | Yes |
18" CROSSBAR for 315, 324 & 333 | PanaVise 318-18 | RS Americas |
Where can I find additional details, specifications and documents for a 31818?
Additional datasheets, footprints and schematics for 31818 are listed on our Part Details page. You can also find images and similar parts to 31818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31818 fall under?
The 31818 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 31818 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31818 you can contact the distributor directly for product support, shipping queries etc.
Is the 31818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31818 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Heilind Electronics Asia, RS and TE Store have stock available or on a lead time for 31818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31818 often in real-time on the comparison pages.
What if I can't find stock of 31818?
You can fill out our help required form which you can use to request a quote for 31818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.