Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,768
in stock
|
Buy Now | |
element14
from US$0.44
|
3,768
in stock
|
Buy Now | |
Farnell
from US$0.60
|
3,768
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
2,873
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
2,543
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
1,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
298
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
43
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.953g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.184in, 30.074mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Stud Diameter | .5in, 12.7mm |
Barrel Inside Diameter | 2.16mm, .085in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 1/2, M12 |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
Terminal Ring Tongue Copper 16 to 14AWG 1/2 In. Tin Non-Insulated | TE Connectivity 50981 | RS Americas |
Terminals SOLISTRND RING 16-14 SIZE 1/2 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 16-14 1/2 | Distrelec |
TERMINAL,SOLIS R 16-14 1/2 | Heilind Electronics |
Ring Terminal,16-14AWG,Solistrand 1/2 | RS |
Ring Tongue Terminal 14-16AWG 30.07mm 19.05mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 16-14 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 50981 | Internal Number: 50981 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 50981?
Additional datasheets, footprints and schematics for 50981 are listed on our Part Details page. You can also find images and similar parts to 50981 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50981 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50981 fall under?
The 50981 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50981 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50981 you can contact the distributor directly for product support, shipping queries etc.
Is the 50981 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50981 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 50981.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50981 often in real-time on the comparison pages.
What if I can't find stock of 50981?
You can fill out our help required form which you can use to request a quote for 50981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.