Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F03616-000,
AMP-0-0034125-0 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
3,100
in stock
|
Buy Now | |
Boersig
from US$0.19
|
16,210
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
15,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,929
in stock
|
Buy Now | |
element14
from US$0.17
|
3,929
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,929
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
3,058
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
747
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
210
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
47
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 21.72mm, .885in |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | .312in, 7.92mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Insulated | No |
Sealable | No |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 16Awg, Uninsul | Newark Electronics |
TERMINAL, RING TONGUE, 16AWG, UNINSUL | element14 |
Ring terminal, SOLISTRAND, M8, 16-14 AWG | RS |
TE 34125 Solistrand Terminal Ring M8 Stud Tin 16AWG | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity Non-Insulated Ring Terminal, M8, 1.25 ... 2mm² | Distrelec |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 16-14 5/16 | TE Connectivity 34125 | RS Americas |
Solistrand 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,SOLIS R 16-14 5-16 | Power and Signal Group |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Tin Loose Piece | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 2mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34125?
Additional datasheets, footprints and schematics for 34125 are listed on our Part Details page. You can also find images and similar parts to 34125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34125 fall under?
The 34125 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34125 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34125 you can contact the distributor directly for product support, shipping queries etc.
Is the 34125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34125 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34125 often in real-time on the comparison pages.
What if I can't find stock of 34125?
You can fill out our help required form which you can use to request a quote for 34125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.