Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
29,020
in stock
|
Buy Now | |
Boersig
from US$0.15
|
24,003
in stock
|
Buy Now | |
element14
from US$0.15
|
19,997
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,997
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
12,919
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
8,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
7,124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,851
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
4,645
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
3,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,724
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,447
in stock
|
Buy Now | |
Carlton-Bates
from US$7.00
|
274
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Stud Diameter | 3.02mm, .119in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | .449in, 11.4mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Stud Size | M2.5, #4 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
TERMINAL, RING TONGUE, #4, 16AWG | element14 |
TE Connectivity 34104 M2.6 Uninsulated Ring Terminal Type A 0.26 - 1.65mm² | Rapid Electronics |
Terminal Crimp Ring-048 Copper 22-16 AWG 4 SOLISTRAND 0.112 in. Tin | TE Connectivity 34104 | RS Americas |
TE Connectivity SOLIS R 22-16 COMM 22-18 MIL 4 Ring Term | Distrelec |
Terminal, Ring Tongue, #4, 16Awg, Yellow | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, SOLISTRAND,M2.5,22-16 AWG | RS |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet Abacus |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | SV803 Heat Gun, Carrying Case, Reflector Nozzle, Spreader Nozzle |
---|---|
Heat Temperature Max | 1050°F |
Supply Voltage VAC | 120V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 34104?
Additional datasheets, footprints and schematics for 34104 are listed on our Part Details page. You can also find images and similar parts to 34104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34104 fall under?
The 34104 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34104 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34104 you can contact the distributor directly for product support, shipping queries etc.
Is the 34104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34104 have stock available?
Authorised distributors including Heilind Electronics, Boersig, element14, Farnell and Powell Electronics have stock available or on a lead time for 34104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34104 often in real-time on the comparison pages.
What if I can't find stock of 34104?
You can fill out our help required form which you can use to request a quote for 34104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.