Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
14,510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
20,732
in stock
|
Buy Now | |
TE Store
from US$0.39
|
17,224
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
14,510
in stock
|
Buy Now | |
element14
from US$0.20
|
14,510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
4,146
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Stud Diameter | .145in, 3.68mm |
Overall Length | 16.15mm, .636in |
Barrel Inside Diameter | 2.16mm, .085in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14 6 | Heilind Electronics |
TERMINAL,SOLIS R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34121 | Internal Number: 34121 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34121?
Additional datasheets, footprints and schematics for 34121 are listed on our Part Details page. You can also find images and similar parts to 34121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34121 fall under?
The 34121 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34121 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34121 you can contact the distributor directly for product support, shipping queries etc.
Is the 34121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34121 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34121 often in real-time on the comparison pages.
What if I can't find stock of 34121?
You can fill out our help required form which you can use to request a quote for 34121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.