Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,381
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.25
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
317
in stock
|
Buy Now | |
Conrad
from US$0.30
|
146
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.738g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Tongue Thickness | 1.02mm, .04in |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | 21.97mm, .86in |
Stud Diameter | .327in, 8.3mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Stud Size | M8, 5/16 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TE 35773 Solistrand Terminal Ring M8 Stud Tin 12-10AWG | Rapid Electronics |
Ring terminal, SOLISTRAND, M8, 12-10 AWG | RS |
TERMINAL,SOLIS R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 35773 | Internal Number: 35773 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16", 10Awg | Newark Electronics |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Ring Tongue Terminal 10-12AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 5/16 | TE Connectivity 35773 | RS Americas |
TERMINAL, RING TONGUE, 5/16", 10AWG | element14 |
TE Connectivity Ring Terminal, Non-Insulated, 2.62 ... 6.64mm², M8 | Distrelec |
SOLISTRAND Terminal, Ring Tongue, 12-10 AWG wire, for 5/16 Stud | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 35773?
Additional datasheets, footprints and schematics for 35773 are listed on our Part Details page. You can also find images and similar parts to 35773 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35773 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35773 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35773 fall under?
The 35773 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35773 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35773 you can contact the distributor directly for product support, shipping queries etc.
Is the 35773 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35773 have stock available?
Authorised distributors including Rapid Electronics, RS, TE Store, Newark Electronics and Conrad have stock available or on a lead time for 35773.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35773 often in real-time on the comparison pages.
What if I can't find stock of 35773?
You can fill out our help required form which you can use to request a quote for 35773 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.