Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034122-0,
CA5497-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
41,032
in stock
|
Buy Now | |
element14
from US$0.20
|
30,937
in stock
|
Buy Now | |
Farnell
from US$0.16
|
30,937
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
29,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
27,940
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
26,685
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
15,112
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
10,152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
4,530
in stock
|
Buy Now | |
Boersig
from US$0.15
|
3,523
in stock
|
Buy Now | |
TE Store
from US$0.30
|
2,832
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
400
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | .636in, 16.15mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity 34122 M4 Uninsulated Ring Terminal Type A 1.04 - 2.62mm² | Rapid Electronics |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
TERMINAL,SOLIS R 16-14 8 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Solistrand 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
TERMINAL,SOLIS R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34122 | Internal Number: 34122 | Alias Number: AMPS-0-0034122-0 | TE Connectivity | TE Store |
SOLISTRAND Ring Tongue Terminal 16-14AWG Stud Size 8 Closed Barrel Straight | TE Connectivity 34122 | RS Americas |
Ring terminal, SOLISTRAND, M4, 16-14 AWG | RS |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
TE Connectivity Non-Insulated Ring Terminal, M4, 1.25 ... 2mm² | Distrelec |
Terminals RING TONGUE 16-14 8 | Sager |
Ring Terminal 14-16AWG M4 Stud Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34122?
Additional datasheets, footprints and schematics for 34122 are listed on our Part Details page. You can also find images and similar parts to 34122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34122 fall under?
The 34122 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34122 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34122 you can contact the distributor directly for product support, shipping queries etc.
Is the 34122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34122 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Heilind Electronics and Chip One Stop have stock available or on a lead time for 34122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34122 often in real-time on the comparison pages.
What if I can't find stock of 34122?
You can fill out our help required form which you can use to request a quote for 34122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.