Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.37
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
1,425
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
1,046
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
757
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
244
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .689g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .6531in, 16.59mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M2.5, #4 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323096 | Internal Number: 323096 | TE Connectivity | TE Store |
SOLIS R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
Terminal, Ring Tongue, #4, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 6.35mm Tin Loose Piece | Avnet America |
Solis R 22-16 Comm 22-18 Mil 4 | TE Connectivity 323096 | RS Americas |
Where can I find additional details, specifications and documents for a 323096?
Additional datasheets, footprints and schematics for 323096 are listed on our Part Details page. You can also find images and similar parts to 323096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323096 fall under?
The 323096 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323096 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323096 you can contact the distributor directly for product support, shipping queries etc.
Is the 323096 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323096 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 323096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323096 often in real-time on the comparison pages.
What if I can't find stock of 323096?
You can fill out our help required form which you can use to request a quote for 323096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.