Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Overall Length | .513in, 13.06mm |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPDFLG 22-16COM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 320749 | Internal Number: 320749 | TE Connectivity | TE Store |
Solis Spdflg 22-16Com22-18Mil6 |Amp Te Connectivity 320749 | Newark Electronics |
Solistrand Spade Tongue Flanged | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 13.06mm 7.52mm Tin Loose Piece | Avnet America |
Solis Spdflg 22-16Com22-18Mil6 | TE Connectivity 320749 | RS Americas |
Where can I find additional details, specifications and documents for a 320749?
Additional datasheets, footprints and schematics for 320749 are listed on our Part Details page. You can also find images and similar parts to 320749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320749 fall under?
The 320749 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320749 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320749 you can contact the distributor directly for product support, shipping queries etc.
Is the 320749 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320749 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 320749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320749 often in real-time on the comparison pages.
What if I can't find stock of 320749?
You can fill out our help required form which you can use to request a quote for 320749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.