Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
13,288
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
31,591
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
31,591
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
31,591
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
13,288
in stock
|
Buy Now | |
element14
from US$0.15
|
13,288
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
1,536
in stock
|
Buy Now | |
Conrad
from US$48.26
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Overall Length | 15.77mm, .621in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16 COMM 22-18 MIL 8 | Rapid Electronics |
TE Connectivity SOLIS R 22-16 COMM 22-18 MIL 6 Terminals | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.82mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34110?
Additional datasheets, footprints and schematics for 34110 are listed on our Part Details page. You can also find images and similar parts to 34110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34110 fall under?
The 34110 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34110 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34110 you can contact the distributor directly for product support, shipping queries etc.
Is the 34110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34110 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 34110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34110 often in real-time on the comparison pages.
What if I can't find stock of 34110?
You can fill out our help required form which you can use to request a quote for 34110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.