Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
757
in stock
|
Buy Now | |
TE Store
from US$1.31
|
2,251
in stock
|
Buy Now | |
element14
from US$0.71
|
2,176
in stock
|
Buy Now | |
Farnell
from US$0.54
|
2,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
834
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 4.452g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 32.28mm, 1.2709in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 327732 | Internal Number: 327732 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 3/8", 14AWG | element14 |
Terminal, Ring Tongue, 3/8In, Crimp | Newark Electronics |
Ring terminal,16-14AWG,Solistrand,3/8 | RS |
TERMINAL,SOLIS R 16-14HD 3/8 | Heilind Electronics |
Terminals TERMINAL SOLIS R 16- | Rapid Electronics |
TERMINAL | Future Electronics |
Ring Tongue Terminal 14-16AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 16-14HD 3/8 | TE Connectivity 327732 | RS Americas |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 327732?
Additional datasheets, footprints and schematics for 327732 are listed on our Part Details page. You can also find images and similar parts to 327732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327732 fall under?
The 327732 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327732 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327732 you can contact the distributor directly for product support, shipping queries etc.
Is the 327732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327732 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 327732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327732 often in real-time on the comparison pages.
What if I can't find stock of 327732?
You can fill out our help required form which you can use to request a quote for 327732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.