Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
3,044
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
3,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 7.619g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 25.27mm, .995in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | 1.549mm, .061in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Stud Size 3/8 Ring Tongue 22 16 AWG .3 1.42 mm 509 3260 CMA | Future Electronics |
Terminals SOLIS R 22-16 3/8 NIPL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 1.42mm2 | Distrelec |
Terminals Solis R 22-16 3/8 Nipl |Amp Te Connectivity 34115-1 | Newark Electronics |
Ring Terminal 16AWG to 22AWG #3/8 Nickel Plated Copper Loose Piece | Avnet America |
Solis R 22-16 3/8 Nipl | TE Connectivity 34115-1 | RS Americas |
TERM, RING, STRAT,SOLIS, HR, 22-16, 3/8 | Boersig |
Where can I find additional details, specifications and documents for a 34115-1?
Additional datasheets, footprints and schematics for 34115-1 are listed on our Part Details page. You can also find images and similar parts to 34115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34115-1 fall under?
The 34115-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34115-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 34115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34115-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 34115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34115-1 often in real-time on the comparison pages.
What if I can't find stock of 34115-1?
You can fill out our help required form which you can use to request a quote for 34115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.