Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
1,515
in stock
|
Buy Now | |
element14
from US$2.16
|
1,515
in stock
|
Buy Now | |
Farnell
from US$2.70
|
1,515
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
67
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
TE Store
from US$3.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 8.049g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.893in, 48.16mm |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | 1/2, M12 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
Ring Terminal 12-10AWG Solistrand | RS |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 1/2 | TE Connectivity 320763 | RS Americas |
TERMINAL,SOLIS R 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320763 | Internal Number: 320763 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 320763?
Additional datasheets, footprints and schematics for 320763 are listed on our Part Details page. You can also find images and similar parts to 320763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320763 fall under?
The 320763 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320763 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320763 you can contact the distributor directly for product support, shipping queries etc.
Is the 320763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320763 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 320763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320763 often in real-time on the comparison pages.
What if I can't find stock of 320763?
You can fill out our help required form which you can use to request a quote for 320763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.