Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 25.5mm, 1.004in |
Stud Diameter | .328in, 8.33mm |
Barrel Inside Diameter | 3.277mm, .129in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M8, 5/16 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Ring Connector, 5/16 Stud, 10-12 AWG Crimp, In-Line, Solistrand Series | TE Connectivity 33459-4 | RS Americas |
TERMINAL,SOLIS R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 33459-4 | Internal Number: 33459-4 | TE Connectivity | TE Store |
Terminal,solis R 12-10 5/16 |Amp Te Connectivity 33459-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 33459-4?
Additional datasheets, footprints and schematics for 33459-4 are listed on our Part Details page. You can also find images and similar parts to 33459-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33459-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33459-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33459-4 fall under?
The 33459-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33459-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33459-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 33459-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33459-4 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 33459-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33459-4 often in real-time on the comparison pages.
What if I can't find stock of 33459-4?
You can fill out our help required form which you can use to request a quote for 33459-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.