Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
TE Store
from US$0.51
|
9,886
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
7,172
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
7,172
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .039in, .99mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | .777in, 19.74mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPR SPD 12-10 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 53128-1 | Internal Number: 53128-1 | TE Connectivity | TE Store |
Terminals SHORT SPADE 12-10 10 | Rapid Electronics |
TE Connectivity - AMP Terminal SOLIS SPR SPD 12-10 | Distrelec |
SPADE TONGUE TERMINAL, 5MM, 12-10AWG | Farnell |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
Spring Spade Terminal 10-12AWG 19.74mm 10.31mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53128-1?
Additional datasheets, footprints and schematics for 53128-1 are listed on our Part Details page. You can also find images and similar parts to 53128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53128-1 fall under?
The 53128-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53128-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53128-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53128-1 often in real-time on the comparison pages.
What if I can't find stock of 53128-1?
You can fill out our help required form which you can use to request a quote for 53128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.