Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 8.049g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 23.01mm, .906in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.893in, 48.16mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | 7/8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 7/8", 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, 7/8", 10AWG | element14 |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 7/8 | TE Connectivity 1-320765-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-320765-1?
Additional datasheets, footprints and schematics for 1-320765-1 are listed on our Part Details page. You can also find images and similar parts to 1-320765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-320765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-320765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-320765-1 fall under?
The 1-320765-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-320765-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-320765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-320765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-320765-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-320765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-320765-1 often in real-time on the comparison pages.
What if I can't find stock of 1-320765-1?
You can fill out our help required form which you can use to request a quote for 1-320765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.