Weight per Piece | 1.107g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .197in, 5mm |
Overall Length | .67in, 17.02mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-089 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Solis Rect 22-16Com22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 323106 | Newark Electronics |
Solis Rect 22-16Com22-18Mil 10 | TE Connectivity 323106 | RS Americas |
Ring Tongue Terminal 16-22AWG 17.02mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323106?
Additional datasheets, footprints and schematics for 323106 are listed on our Part Details page. You can also find images and similar parts to 323106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323106 fall under?
The 323106 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323106 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323106 you can contact the distributor directly for product support, shipping queries etc.
Is the 323106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323106 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 323106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323106 often in real-time on the comparison pages.
What if I can't find stock of 323106?
You can fill out our help required form which you can use to request a quote for 323106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.