Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.39 |
138
|
Buy Now | |
Heilind Electronics | US$0.40 |
10,419
|
Buy Now | |
Heilind Electronics Asia | US$0.40 |
1,906
|
Buy Now | |
Rapid Electronics | US$0.29 |
138
|
Buy Now | |
Chip One Stop | US$0.33 |
138
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
Distrelec | US$0.29 |
-
|
Buy Now | |
TE Store | US$0.48 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.071g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.64 – 6.64mm², 12 – 10AWG |
Stud Diameter | .145in, 3.68mm |
Overall Length | .729in, 18.52mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 6 | Heilind Electronics |
Terminals Term Ampower 2/0 3/8 |Amp Te Connectivity 324911 | Newark Electronics |
Terminals TERM AMPOWER 2/0 3/8 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 18.52mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 6 | TE Connectivity 324911 | RS Americas |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Special Order: TERMINAL,SOLIS R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.64 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.64 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 324911 | Internal Number: 324911 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324911?
Additional datasheets, footprints and schematics for 324911 are listed on our Part Details page. You can also find images and similar parts to 324911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324911 fall under?
The 324911 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324911 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324911 you can contact the distributor directly for product support, shipping queries etc.
Is the 324911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324911 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 324911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324911 often in real-time on the comparison pages.
What if I can't find stock of 324911?
You can fill out our help required form which you can use to request a quote for 324911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.