2-320855-1 Rings & Spades by TE Connectivity

TERMINAL,SOLIS SPD FLG 16-14 6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.19
5,405
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now

Specifications

Plating Material Copper, Tin
Weight per Piece .821g
Terminal Angle Straight
Terminal & Splice Type Spade Tongue
Terminal Orientation Offset
Wire Size 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG
Overall Length .513in, 13.06mm
Stud Diameter .145in, 3.68mm
Tongue Thickness .79mm, .031in
Barrel Inside Diameter 2.16mm, .085in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Tape Mounted
Packaging Quantity 5000
Stud Size #6, M3.5
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Insulated No
Sealable No
Shape Description SPADE-027
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

TERMINAL,SOLIS SPD FLG 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 2-320855-1 | Internal Number: 2-320855-1 | TE Connectivity | TE Store
Terminal,solis Spd Flg 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 2-320855-1 | Newark Electronics
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Tape Mounted | Avnet America
Terminal, inal, Solis Spd Flg 16-14 6 | TE Connectivity 2-320855-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-320855-1?

Additional datasheets, footprints and schematics for 2-320855-1 are listed on our Part Details page. You can also find images and similar parts to 2-320855-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-320855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-320855-1 fall under?

The 2-320855-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 2-320855-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320855-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-320855-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-320855-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-320855-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-320855-1 often in real-time on the comparison pages.

What if I can't find stock of 2-320855-1?

You can fill out our help required form which you can use to request a quote for 2-320855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay