Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
10,708
in stock
|
Buy Now | |
element14
from US$0.17
|
9,920
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,920
in stock
|
Buy Now | |
Electro Enterprises
from US$0.14
|
4,327
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,147
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
2,786
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2,141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
294
in stock
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 7.619g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Stud Diameter | .39in, 9.91mm |
Overall Length | .995in, 25.27mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16COMM 22-18MIL 3/8 | Heilind Electronics |
TERMINAL, RING TONGUE, 3/8", 1.65MM2 | element14 |
Terminal, Ring Tongue, 3/8", 16Awg | Newark Electronics |
Terminal Ring Tongue, 22-16AWG, 3/8 Straight Closed Barrel, Solistrand Series | TE Connectivity 34115 | RS Americas |
Ring terminal,SOLISTRAND, M10, 22-16 AWG | RS |
TE Connectivity - AMP SOLIS R 22-16COMM 22-18MIL 3/8 | Distrelec |
SOLIS R 22-16COMM 22-18MIL 3-8 | Power and Signal Group |
Ring Tongue Terminal 16-22AWG 25.27mm 13.49mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34115?
Additional datasheets, footprints and schematics for 34115 are listed on our Part Details page. You can also find images and similar parts to 34115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34115 fall under?
The 34115 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34115 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34115 you can contact the distributor directly for product support, shipping queries etc.
Is the 34115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34115 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Electro Enterprises and Newark Electronics have stock available or on a lead time for 34115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34115 often in real-time on the comparison pages.
What if I can't find stock of 34115?
You can fill out our help required form which you can use to request a quote for 34115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.