Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,059
in stock
|
Buy Now | |
TE Store
from US$0.30
|
3,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,059
in stock
|
Buy Now | |
element14
from US$0.15
|
2,059
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Rapid Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .0311in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Insulated | No |
Shape Description | SPADE-023 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPD 22-16COMM22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34118 | Internal Number: 34118 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
TERMINAL, SPADE/FORK, #10, CRIMP | element14 |
Solistrand 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 17.4mm 9.53mm Tin Loose Piece | Avnet America |
TE 34118 Solistrand Terminal Spade M5 Stud Tin 22AWG | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34118?
Additional datasheets, footprints and schematics for 34118 are listed on our Part Details page. You can also find images and similar parts to 34118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34118 fall under?
The 34118 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34118 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34118 you can contact the distributor directly for product support, shipping queries etc.
Is the 34118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34118 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 34118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34118 often in real-time on the comparison pages.
What if I can't find stock of 34118?
You can fill out our help required form which you can use to request a quote for 34118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.