Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Weight per Piece | .417g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | .141in, 3.58mm |
Overall Length | 7.645mm, .301in |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 â 1.42mm², 509 â 3260CMA, 22 â 16AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Splice Type | Parallel Splice |
Sealable | No |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Serrated | Yes |
Wire/Cable Type | Copper |
Insulated | No |
Product Type | Splice |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SPLC,SOLIS PARA 22-16C,22-18M Splice Type: Parallel Splice Wire Size: 22 â 16 AWG Wire Size: .3 â 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 â 16 AWG .3 â 1.42 mm² | Electrical Wire Splice | Part Number: 8-34130-1 | Internal Number: 8-34130-1 | TE Connectivity | TE Store |
Terminal, Butt Splice | Newark Electronics |
Splice Terminal 16-22AWG 7.65mm 3.58mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 8-34130-1?
Additional datasheets, footprints and schematics for 8-34130-1 are listed on our Part Details page. You can also find images and similar parts to 8-34130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34130-1 fall under?
The 8-34130-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34130-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34130-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 8-34130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34130-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34130-1?
You can fill out our help required form which you can use to request a quote for 8-34130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.