Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130017-0,
590893, D02801-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
7,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
32,798
in stock
|
Buy Now | |
element14
from US$0.37
|
30,714
in stock
|
Buy Now | |
Farnell
from US$0.30
|
30,714
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
25,798
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
16,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$13.07
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .63in, 15.88mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5.2mm, .2047in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Stud Size | M5 |
Shape Description | RING-080 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminals RING 22-16 #5 | Rapid Electronics |
CRIMP TERMINAL, RING, M5, 16AWG | element14 |
TE Connectivity SOLIS R 22-16 5MM Terminals RING 22-16 %23 | Distrelec |
SOL RING | TTI Europe |
Ring terminal, SOLISTRAND, M5, 22-16 AWG | RS |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring, #5 Stud, Crimp, 22-16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.9mm 7.9mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M5, 22-16 AWG | TE Connectivity 130017 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130017?
Additional datasheets, footprints and schematics for 130017 are listed on our Part Details page. You can also find images and similar parts to 130017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130017 fall under?
The 130017 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130017 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130017 you can contact the distributor directly for product support, shipping queries etc.
Is the 130017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130017 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Distrelec and TTI Europe have stock available or on a lead time for 130017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130017 often in real-time on the comparison pages.
What if I can't find stock of 130017?
You can fill out our help required form which you can use to request a quote for 130017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.