Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
3,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
4,885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
2,350
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,350
in stock
|
Buy Now | |
TE Store
from US$0.75
|
2,058
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
1,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.46g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 17 – 13AWG |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | .05in, 1.22mm |
Barrel Inside Diameter | .105in, 2.67mm |
Overall Length | 21.97mm, .86in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M8, 5/16 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 5/16 | Heilind Electronics |
Ring Terminal 16-14AWG Solistrand | RS |
TERMINAL SOLIS R 16-14HD 5/16 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 16-14HD 5/16 | Distrelec |
TERMINAL,SOLIS R 16-14HD 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 13 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 17 – 13 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 35776 | Internal Number: 35776 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16In, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 16-14Hd 5/16 | TE Connectivity 35776 | RS Americas |
TERMINAL, RING TONGUE, 5/16", 14AWG | element14 |
TERMINAL,SOLIS R 16-14HD 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 35776?
Additional datasheets, footprints and schematics for 35776 are listed on our Part Details page. You can also find images and similar parts to 35776 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35776 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35776 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35776 fall under?
The 35776 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35776 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35776 you can contact the distributor directly for product support, shipping queries etc.
Is the 35776 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35776 have stock available?
Authorised distributors including Heilind Electronics, RS, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 35776.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35776 often in real-time on the comparison pages.
What if I can't find stock of 35776?
You can fill out our help required form which you can use to request a quote for 35776 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.