Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .759g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .6071in, 15.42mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-027 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPDFLG 22-16COM22-18MIL8 | Heilind Electronics |
Terminals Solistrnd Spd Flg 22-16 Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 323124 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 15.42mm 10.57mm Tin Loose Piece | Avnet America |
Solis Spdflg 22-16Com22-18Mil8 | TE Connectivity 323124 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323124?
Additional datasheets, footprints and schematics for 323124 are listed on our Part Details page. You can also find images and similar parts to 323124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323124 fall under?
The 323124 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323124 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323124 you can contact the distributor directly for product support, shipping queries etc.
Is the 323124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323124 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323124 often in real-time on the comparison pages.
What if I can't find stock of 323124?
You can fill out our help required form which you can use to request a quote for 323124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.