Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
6,661
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,661
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,661
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
6,661
in stock
|
Buy Now | |
TE Store
from US$0.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .519g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .424in, 10.8mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Terminal Features | Slotted |
Shape Description | Slotted Ring-002 |
Stud Size | #4 |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals Solistrnd Slotted 22-16 Sz 4 |Amp Te Connectivity 321288 | Newark Electronics |
Terminals SOLISTRND SLOTTED 22-16 SZ 4 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.65mm2 | Distrelec |
TERMINAL,SOLIS R SLTD 22-16 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321288 | Internal Number: 321288 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 10.8mm 4.62mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R Sltd 22-16 4 | TE Connectivity 321288 | RS Americas |
Where can I find additional details, specifications and documents for a 321288?
Additional datasheets, footprints and schematics for 321288 are listed on our Part Details page. You can also find images and similar parts to 321288 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321288 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321288 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321288 fall under?
The 321288 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321288 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321288 you can contact the distributor directly for product support, shipping queries etc.
Is the 321288 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321288 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 321288.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321288 often in real-time on the comparison pages.
What if I can't find stock of 321288?
You can fill out our help required form which you can use to request a quote for 321288 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.