Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
1,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.67
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$18.52
|
-
|
Buy Now | |
element14
from US$15.06
|
-
|
Buy Now | |
TE Store
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.579g |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | 1.22mm, .05in |
Overall Length | .723in, 18.36mm |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Shape Description | RING-048 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 8 | Heilind Electronics |
Liquid Dispensers & Bottles Bottle |Amp Te Connectivity 35432 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.36mm 8.71mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 16-14HD 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 35432 | Internal Number: 35432 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 150mm |
---|---|
Width | 12.5mm |
Graduations | 0.5mm |
Tool Body Material | Steel |
Product Range | - |
Length Imperial | 6" |
Material | Steel |
Total Length - Metric | 150mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SPST N.CLOSED (MOM)METAL PB | GC Electronics 35-432 | RS Americas |
Switch, Standard Pushbutton | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35432?
Additional datasheets, footprints and schematics for 35432 are listed on our Part Details page. You can also find images and similar parts to 35432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35432 fall under?
The 35432 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35432 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35432 you can contact the distributor directly for product support, shipping queries etc.
Is the 35432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35432 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 35432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35432 often in real-time on the comparison pages.
What if I can't find stock of 35432?
You can fill out our help required form which you can use to request a quote for 35432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.