Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
9,920
in stock
|
Buy Now | |
element14
from US$0.26
|
9,920
in stock
|
Buy Now | |
Farnell
from US$0.32
|
9,920
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
2,205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Stud Diameter | .138in, 3.51mm |
Barrel Inside Diameter | .141in, 3.581mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Tongue Thickness | .033in, .84mm |
Overall Length | 14.63mm, .576in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #6, M3.5 |
Shape Description | SPADE-030 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Crimp Terminal, Fork, #6, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 53120-1 | Newark Electronics |
CRIMP TERMINAL, FORK, #6, 16AWG | element14 |
SOLIS SP SPD 22-16COM22-18MIL6 | Heilind Electronics |
Spade terminal,SOLISTRAND,M3.5,22-16 AWG | RS |
Spring Spade Terminal 16-22AWG 14.63mm 6.35mm Tin Loose Piece | Avnet America |
Uninsulated Crimp Spade Connector, 22 - 16 AWG, M3.5 | TE Connectivity 53120-1 | RS Americas |
TE Connectivity - AMP SOLIS SP SPD 22-16COM22-18MIL6 | Distrelec |
SOLIS SP SPD 22-16COM22-18MIL6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53120-1 | Internal Number: 53120-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53120-1?
Additional datasheets, footprints and schematics for 53120-1 are listed on our Part Details page. You can also find images and similar parts to 53120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53120-1 fall under?
The 53120-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53120-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53120-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 53120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53120-1 often in real-time on the comparison pages.
What if I can't find stock of 53120-1?
You can fill out our help required form which you can use to request a quote for 53120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.