Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.42 |
17
|
Buy Now | |
Rapid Electronics | US$0.54 |
100
|
Buy Now | |
Chip One Stop | US$0.64 |
100
|
Buy Now | |
Newark Electronics | US$0.29 |
17
|
Buy Now | |
element14 | US$0.34 |
17
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.42 |
-
|
Buy Now | |
Boersig | US$0.38 |
-
|
Buy Now | |
Distrelec | US$0.45 |
-
|
Buy Now | |
TE Store | US$0.65 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.626g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | 1.22mm, .05in |
Overall Length | .86in, 21.97mm |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 170°C, 338°F |
Terminals N/I-RING 16-14 #1/4 M6+ | Rapid Electronics |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Ring Tongue Terminal 14-16AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 16-14Hd 1/4 | TE Connectivity 35775 | RS Americas |
TE Connectivity TERMINAL SOLIS R 16-14HD 1/4 Greenlee TO | Distrelec |
Special Order: TERMINAL,SOLIS R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 35775 | Internal Number: 35775 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 35775?
Additional datasheets, footprints and schematics for 35775 are listed on our Part Details page. You can also find images and similar parts to 35775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35775 fall under?
The 35775 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35775 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35775 you can contact the distributor directly for product support, shipping queries etc.
Is the 35775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35775 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35775 often in real-time on the comparison pages.
What if I can't find stock of 35775?
You can fill out our help required form which you can use to request a quote for 35775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.