Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E74111-000,
AMPS-8-0031818-1 |
Weight per Piece | 1.077g |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Outside Diameter | .141in, 3.58mm |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .578in, 14.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Splice |
Splice Type | Butt Splice |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Serrated | Yes |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS BUTT 22-16 COMM 22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 8-31818-1 | Internal Number: 8-31818-1 | Alias Number: AMPS-8-0031818-1 | TE Connectivity | TE Store |
SOLISTRAND Termianl Butt Splice 22-16 COMM 22-18 MIL | RS Americas |
Terminal, Butt Splice | Newark Electronics |
Splice Terminal 16-22AWG 14.68mm 3.58mm Tin Loose Piece | Avnet America |
TE Connectivity SOLIS BUTT 22-16 COMM 22-18MIL Wire Term | Distrelec |
Where can I find additional details, specifications and documents for a 8-31818-1?
Additional datasheets, footprints and schematics for 8-31818-1 are listed on our Part Details page. You can also find images and similar parts to 8-31818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31818-1 fall under?
The 8-31818-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-31818-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31818-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 8-31818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31818-1 often in real-time on the comparison pages.
What if I can't find stock of 8-31818-1?
You can fill out our help required form which you can use to request a quote for 8-31818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.