Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0032151-1,
A07969-000 |
Splice Material | Copper |
---|---|
Splice Features | Standard |
Plating Material | Tin |
Weight per Piece | 1.656g |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Barrel Inside Diameter | 3.28mm, .129in |
Overall Length | .565in, 14.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Material Thickness | 1.07mm, .042in |
Outside Diameter | 5.74mm, .226in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Serrated | Yes |
Sealable | No |
Insulated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 8-32151-1 | Internal Number: 8-32151-1 | Alias Number: A07969-000 | TE Connectivity | TE Store |
Splice,solis Butt 12-10 |Amp Te Connectivity 8-32151-1 | Newark Electronics |
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG | Future Electronics |
Splice Terminal 10-12AWG 14.35mm 5.74mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 12-10 | TE Connectivity 8-32151-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-32151-1?
Additional datasheets, footprints and schematics for 8-32151-1 are listed on our Part Details page. You can also find images and similar parts to 8-32151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32151-1 fall under?
The 8-32151-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-32151-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32151-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-32151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32151-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32151-1?
You can fill out our help required form which you can use to request a quote for 8-32151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.