Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .992g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 6.35mm, .25in |
Tongue Thickness | .79mm, .031in |
Wire Size | 14AWG, .3 – 1.42mm², 2048 – 5180CMA |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .856in, 21.74mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Solis R 22-16Comm 22-18Mil1/4 |Amp Te Connectivity 8-34113-1 | Newark Electronics |
SOLIS R 22-16COMM 22-18MIL1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 AWG Wire Size: .3 – 1.42 mm² Wire Size: 2048 – 5180 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 14 AWG .3 – 1.42 mm² 2048 – 5180 CMA | Ring Terminal | Part Number: 8-34113-1 | Internal Number: 8-34113-1 | TE Connectivity | TE Store |
22-16 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 11.91mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34113-1?
Additional datasheets, footprints and schematics for 8-34113-1 are listed on our Part Details page. You can also find images and similar parts to 8-34113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34113-1 fall under?
The 8-34113-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34113-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34113-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 8-34113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34113-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34113-1?
You can fill out our help required form which you can use to request a quote for 8-34113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.