Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.62
|
No stock
|
Buy Now | |
TE Store
from US$0.66
|
8,469
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.11
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$21.81
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$20.50
|
-
|
Buy Now | |
element14
from US$15.43
|
-
|
Buy Now | |
Carlton-Bates
from US$27.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.499g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 2.26 – 6.64mm², 12 – 10AWG |
Overall Length | .77in, 19.61mm |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .99mm, .039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.26 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 2.26 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 35495 | Internal Number: 35495 | TE Connectivity | TE Store |
Spade Tongue Terminal 10-12AWG 19.61mm 9.53mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, SPADE, PK50 | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Copper |
SVHC | No SVHC (12-Jan-2017) |
Termination | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Blade Replacement |
---|---|
For Use With | Ideal Punchmaster II Impact Punch Down Tool |
Features | Cut & No-Cut |
RoHS Compliant | NA |
Punch Down Tool Blade 110 | Newark Electronics |
TURN LOCK 110 BLADE ONLY | Ideal Industries 35-495 | RS Americas |
Model 35-485 (110 Blade) Punchdown Tool Replacement | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35495?
Additional datasheets, footprints and schematics for 35495 are listed on our Part Details page. You can also find images and similar parts to 35495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35495 fall under?
The 35495 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35495 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35495 you can contact the distributor directly for product support, shipping queries etc.
Is the 35495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35495 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 35495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35495 often in real-time on the comparison pages.
What if I can't find stock of 35495?
You can fill out our help required form which you can use to request a quote for 35495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.