Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Phosphor Bronze, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .042in, 1.07mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Barrel Inside Diameter | 5.74mm, .226in |
Overall Length | .896in, 22.758mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-033 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Term Solis Spr Spd 12-10 |Amp Te Connectivity 52717-1 | Newark Electronics |
Terminals TERM SOLIS SPR SPD 12-10 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS SPR SPD 12-10 Terminals T | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Spring Spade Terminal 10-12AWG 22.76mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spr Spd 12-10 | TE Connectivity 52717-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52717-1?
Additional datasheets, footprints and schematics for 52717-1 are listed on our Part Details page. You can also find images and similar parts to 52717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52717-1 fall under?
The 52717-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52717-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52717-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52717-1 often in real-time on the comparison pages.
What if I can't find stock of 52717-1?
You can fill out our help required form which you can use to request a quote for 52717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.