Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
30
in stock
|
Buy Now | |
TE Store
from US$4.76
|
3,120
in stock
|
Buy Now | |
element14
from US$2.02
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
414
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Distrelec
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 6.565g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Stud Diameter | 16.66mm, .656in |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.893in, 48.16mm |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M16, 5/8 |
Shape Description | RING-048 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14HD 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 5/8 M16 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 320758 | Internal Number: 320758 | TE Connectivity | TE Store |
Terminal,solis R 16-14Hd 5/8 Rohs Compliant: Yes |Amp Te Connectivity 320758 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 16-14Hd 5/8 | TE Connectivity 320758 | RS Americas |
TE Connectivity TERMINAL SOLIS R 16-14HD 5/8 Terminals R | Distrelec |
Where can I find additional details, specifications and documents for a 320758?
Additional datasheets, footprints and schematics for 320758 are listed on our Part Details page. You can also find images and similar parts to 320758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320758 fall under?
The 320758 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320758 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320758 you can contact the distributor directly for product support, shipping queries etc.
Is the 320758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320758 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 320758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320758 often in real-time on the comparison pages.
What if I can't find stock of 320758?
You can fill out our help required form which you can use to request a quote for 320758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.