Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034105-0,
CA8889-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,340
in stock
|
Buy Now | |
Boersig
from US$0.11
|
48,655
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
45,651
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
40,912
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
25,900
in stock
|
Buy Now | |
element14
from US$0.10
|
23,903
in stock
|
Buy Now | |
Farnell
from US$0.11
|
23,903
in stock
|
Buy Now | |
TE Store
from US$0.21
|
20,526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
18,175
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
18,175
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
18,175
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
9,130
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
7,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,838
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
3,791
in stock
|
Buy Now | |
Sager
from US$0.10
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
626
in stock
|
Buy Now | |
Conrad
from US$0.26
|
500
in stock
|
Buy Now | |
Powell Electronics
from US$0.97
|
183
in stock
|
Buy Now | |
Carlton-Bates
from US$7.10
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Overall Length | .449in, 11.4mm |
Barrel Inside Diameter | 1.549mm, .061in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
SOLIS R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34105 | Internal Number: 34105 | Alias Number: AMPS-0-0034105-0 | TE Connectivity | TE Store |
TE Connectivity SOLIS R 22-16 COMM 22-18 MIL 6 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
Terminal Ring Tongue 22-16AWG Stud Sz 6, Solistrand Series | TE Connectivity 34105 | RS Americas |
Ring terminal,SOLISTRAND, M3.5,22-16 AWG | RS |
Terminals RING TONGUE 22-16 6 | Sager |
Tip: ring | Transfer Multisort Elektronik |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34105?
Additional datasheets, footprints and schematics for 34105 are listed on our Part Details page. You can also find images and similar parts to 34105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34105 fall under?
The 34105 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34105 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34105 you can contact the distributor directly for product support, shipping queries etc.
Is the 34105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34105 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Future Electronics, TTI Europe and element14 have stock available or on a lead time for 34105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34105 often in real-time on the comparison pages.
What if I can't find stock of 34105?
You can fill out our help required form which you can use to request a quote for 34105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.