Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F37583-000,
AMPS-8-0034108-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
75
in stock
|
Buy Now | |
Avnet America
-
|
145
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .507g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 14.58mm, .574in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec |
SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34108-1 | Internal Number: 8-34108-1 | Alias Number: AMPS-8-0034108-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-34108-1?
Additional datasheets, footprints and schematics for 8-34108-1 are listed on our Part Details page. You can also find images and similar parts to 8-34108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34108-1 fall under?
The 8-34108-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34108-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34108-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for 8-34108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34108-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34108-1?
You can fill out our help required form which you can use to request a quote for 8-34108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.