Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .61g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .5469in, 13.89mm |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | M4, #8 |
Terminal Features | Slotted |
Shape Description | Slotted Ring-002 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
323129 Rohs Compliant: Yes |Amp Te Connectivity 323129 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 13.89mm 7.14mm Tin Loose Piece | Avnet America |
Solis Sltd 22-16Comm 22-18Mil8 | TE Connectivity 323129 | RS Americas |
Special Order: SOLIS SLTD 22-16COMM 22-18MIL8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323129 | Internal Number: 323129 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323129?
Additional datasheets, footprints and schematics for 323129 are listed on our Part Details page. You can also find images and similar parts to 323129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323129 fall under?
The 323129 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323129 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323129 you can contact the distributor directly for product support, shipping queries etc.
Is the 323129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323129 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 323129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323129 often in real-time on the comparison pages.
What if I can't find stock of 323129?
You can fill out our help required form which you can use to request a quote for 323129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.