Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D37250-000,
SIML-0-0130106-0 |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
10,000
|
Buy Now | |
element14 | US$0.14 |
23,471
|
Buy Now | |
Newark Electronics | US$0.16 |
17,471
|
Buy Now | |
Farnell | US$0.18 |
17,471
|
Buy Now | |
Rapid Electronics | US$0.20 |
14,812
|
Buy Now | |
Heilind Electronics | US$0.20 |
8,969
|
Buy Now | |
TTI Europe | US$0.12 |
4,000
|
Buy Now | |
TE Store | US$0.30 |
3,449
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
1,681
|
Buy Now | |
Boersig | US$0.16 |
1,354
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
739
|
Buy Now | |
Chip One Stop | US$0.20 |
39
|
Buy Now | |
RS Americas | US$0.28 |
-
|
Buy Now | |
Distrelec | US$0.14 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .085in, 2.15mm |
Overall Length | .64in, 16.3mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 2050 – 5180CMA |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3, #5 |
Shape Description | RING-048 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, RING TONGUE, #10, 14AWG | element14 |
Terminal, Ring Tongue, #10, 14Awg | Newark Electronics |
Terminals SOLIS TERM 16-14 5MM STUD | Rapid Electronics |
Ring terminal, SOLISTRAND, M5, 17-13 AWG | RS |
SOLIS TERM 16-14 5MM STUD | Heilind Electronics |
RING TONGUE AWG17-13 RING-048 | TTI Europe |
TERM, RT, SOLIS, 16-14, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130106 | Internal Number: 130106 | Alias Number: D37250-000 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, SOLISTRAND, M5, 17-13 AWG | TE Connectivity 130106 | RS Americas |
TE Connectivity Non-Insulated Ring Terminal, M5, 1 ... 2.5mm² | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.5mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130106?
Additional datasheets, footprints and schematics for 130106 are listed on our Part Details page. You can also find images and similar parts to 130106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130106 fall under?
The 130106 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130106 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130106 you can contact the distributor directly for product support, shipping queries etc.
Is the 130106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130106 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and RS have stock available or on a lead time for 130106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130106 often in real-time on the comparison pages.
What if I can't find stock of 130106?
You can fill out our help required form which you can use to request a quote for 130106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.