Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
3,225
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,356
in stock
|
Buy Now | |
TE Store
from US$2.68
|
1,898
in stock
|
Buy Now | |
element14
from US$1.47
|
1,714
in stock
|
Buy Now | |
Farnell
from US$1.45
|
1,714
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
752
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
630
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
620
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 8.049g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 19.84mm, .781in |
Overall Length | 1.893in, 48.16mm |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 3/4 |
Shape Description | RING-048 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 3/4 | Heilind Electronics |
Terminal,solis R 12-10 3/4 Rohs Compliant: Yes |Amp Te Connectivity 320765 | Newark Electronics |
TERMINAL,SOLIS R 12-10 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 320765 | Internal Number: 320765 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 3/4", 10AWG | element14 |
Terminals RING 12-10 AWG #3/4 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6.64mm2 | Distrelec |
Ring Terminal, 12-10AWG, Solistrand, 3/4 | RS |
Ring Tongue Terminal 10-12AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal, M18(3/4)Stud Size,12 to 10 AWG | TE Connectivity 320765 | RS Americas |
RING TERMINALS 12-10 AWG WIRE | TTI Europe |
Where can I find additional details, specifications and documents for a 320765?
Additional datasheets, footprints and schematics for 320765 are listed on our Part Details page. You can also find images and similar parts to 320765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320765 fall under?
The 320765 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320765 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320765 you can contact the distributor directly for product support, shipping queries etc.
Is the 320765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320765 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 320765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320765 often in real-time on the comparison pages.
What if I can't find stock of 320765?
You can fill out our help required form which you can use to request a quote for 320765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.