Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C35102-000,
AMPS-0-0034129-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
26,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
26,461
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
26,461
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
26,461
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .197in, 5mm |
Overall Length | 17.4mm, .685in |
Barrel Inside Diameter | 2.16mm, .085in |
Wire Size | 16AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .79mm, .0311in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis Spd 16-14 10 |Amp Te Connectivity 34129 | Newark Electronics |
Terminals UNSUL SPADE 16-14 10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS SPD 16-14 10 | Distrelec |
Spade Tongue Terminal 14-16AWG 17.4mm 9.78mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 16-14 10 | TE Connectivity 34129 | RS Americas |
Special Order: TERMINAL,SOLIS SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 34129 | Internal Number: 34129 | Alias Number: AMPS-0-0034129-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34129?
Additional datasheets, footprints and schematics for 34129 are listed on our Part Details page. You can also find images and similar parts to 34129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34129 fall under?
The 34129 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34129 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34129 you can contact the distributor directly for product support, shipping queries etc.
Is the 34129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34129 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34129 often in real-time on the comparison pages.
What if I can't find stock of 34129?
You can fill out our help required form which you can use to request a quote for 34129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.