Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1106888 |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.21 |
8,628
|
Buy Now | |
Heilind Electronics | US$0.19 |
10,250
|
Buy Now | |
Newark Electronics | US$0.24 |
8,628
|
Buy Now | |
element14 | US$0.17 |
8,628
|
Buy Now | |
Avnet America | US$0.15 |
750
|
Buy Now | |
RS Americas | US$0.27 |
496
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
484
|
Buy Now | |
Powell Electronics | US$2.73 |
180
|
Buy Now | |
Rapid Electronics | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.19 |
-
|
Buy Now | |
Distrelec | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .784g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Overall Length | .856in, 21.74mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 7.92mm, .312in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M8, 5/16 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16COMM22-18MIL 5/16 | Heilind Electronics |
Terminal, Ring Tongue, M8, 22-16Awg | Newark Electronics |
TERMINAL, RING TONGUE, M8, 22-16AWG | element14 |
Ring Tongue Terminal 16-22AWG 21.74mm 11.91mm Tin Loose Piece | Avnet America |
SOLISTRAND TERM 26-4, SOLIS R 22-16COMM22-18MIL 5/16 | TE Connectivity 34114 | RS Americas |
TE 34114 Solistrand Terminal Ring M8 Stud Tin 22AWG | Rapid Electronics |
TE Connectivity - AMP SOLIS R 22-16COMM22-18MIL 5/16 | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34114?
Additional datasheets, footprints and schematics for 34114 are listed on our Part Details page. You can also find images and similar parts to 34114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34114 fall under?
The 34114 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34114 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34114 you can contact the distributor directly for product support, shipping queries etc.
Is the 34114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34114 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 34114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34114 often in real-time on the comparison pages.
What if I can't find stock of 34114?
You can fill out our help required form which you can use to request a quote for 34114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.