Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.53
|
3,841
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.53
|
1,152
in stock
|
Buy Now | |
TE Store
from US$4.76
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
element14
from US$2.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 5.607g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 19.84mm, .781in |
Overall Length | 1.893in, 48.16mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/4 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 3/4 | Heilind Electronics |
TERMINAL,SOLIS R 16-14HD 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 320759 | Internal Number: 320759 | TE Connectivity | TE Store |
Terminal,solis R 16-14Hd 3/4 Rohs Compliant: Yes |Amp Te Connectivity 320759 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 48.16mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 16-14Hd 3/4 | TE Connectivity 320759 | RS Americas |
TERMINAL,SOLIS R 16-14HD 3-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 320759?
Additional datasheets, footprints and schematics for 320759 are listed on our Part Details page. You can also find images and similar parts to 320759 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320759 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320759 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320759 fall under?
The 320759 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320759 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320759 you can contact the distributor directly for product support, shipping queries etc.
Is the 320759 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320759 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 320759.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320759 often in real-time on the comparison pages.
What if I can't find stock of 320759?
You can fill out our help required form which you can use to request a quote for 320759 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.