Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.14 |
18,820
|
Buy Now | |
Heilind Electronics | US$0.17 |
21,723
|
Buy Now | |
Newark Electronics | US$0.21 |
18,820
|
Buy Now | |
Rapid Electronics | US$0.15 |
18,820
|
Buy Now | |
Chip One Stop | US$0.17 |
18,820
|
Buy Now | |
Heilind Electronics Asia | US$0.17 |
6,427
|
Buy Now | |
Powell Electronics | US$3.32 |
1
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
RS Americas | US$2.50 |
-
|
Buy Now | |
Boersig | US$0.15 |
-
|
Buy Now | |
TE Store | US$0.26 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .0311in |
Overall Length | .685in, 17.4mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPD 22-16COMM 22-18MIL 8 | Heilind Electronics |
Solis Spd 22-16Comm 22-18Mil 8 |Amp Te Connectivity 34117 | Newark Electronics |
TE Connectivity - AMP SOLIS SPD 22-16COMM 22-18MIL 8 | Distrelec |
Spade Tongue Terminal 16-22AWG 17.4mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: SOLIS SPD 22-16COMM 22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34117 | Internal Number: 34117 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34117?
Additional datasheets, footprints and schematics for 34117 are listed on our Part Details page. You can also find images and similar parts to 34117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34117 fall under?
The 34117 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34117 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34117 you can contact the distributor directly for product support, shipping queries etc.
Is the 34117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34117 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 34117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34117 often in real-time on the comparison pages.
What if I can't find stock of 34117?
You can fill out our help required form which you can use to request a quote for 34117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.