Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Plating Thickness | 100µin, 2.54µm |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin, 2.54µm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Outside Diameter | 4.19mm, .165in |
Material Thickness | .033in, .84mm |
Inside Diameter (Recovered) | .085in, 2.159mm |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .591in, 15.011mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | No Wire Stop. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Copper |
Serrated | Yes |
Discrete Wire Type | Solid |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 338°F, 170°C |
Insulator Colour:- | Newark Electronics |
Splice Terminal 14-16AWG 15.01mm 4.19mm Tin Loose Piece | Avnet America |
Splice, Solis Butt Strap 16-14 | TE Connectivity 327025 | RS Americas |
Where can I find additional details, specifications and documents for a 327025?
Additional datasheets, footprints and schematics for 327025 are listed on our Part Details page. You can also find images and similar parts to 327025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327025 fall under?
The 327025 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327025 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327025 you can contact the distributor directly for product support, shipping queries etc.
Is the 327025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327025 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 327025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327025 often in real-time on the comparison pages.
What if I can't find stock of 327025?
You can fill out our help required form which you can use to request a quote for 327025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.