Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.66
|
37
in stock
|
Buy Now | |
TE Store
from US$0.54
|
8,845
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
1,848
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$33.03
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.701g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 18.36mm, .72in |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | 1.22mm, .05in |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34567 | Internal Number: 34567 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 16-14HD 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
SolistrandÔ Series 14-16 AWG Non-Insulated Closed Barrel Ring Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 18.36mm 8.71mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 34567?
Additional datasheets, footprints and schematics for 34567 are listed on our Part Details page. You can also find images and similar parts to 34567 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34567 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34567 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34567 fall under?
The 34567 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34567 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34567 you can contact the distributor directly for product support, shipping queries etc.
Is the 34567 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34567 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 34567.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34567 often in real-time on the comparison pages.
What if I can't find stock of 34567?
You can fill out our help required form which you can use to request a quote for 34567 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.