Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
11,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
11,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
11,200
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
11,200
in stock
|
Buy Now | |
TE Store
from US$0.40
|
4,994
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$65.42
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | .637in, 16.18mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
Terminals Solistrnd Sp Spd 22-16 Mil 8 |Amp Te Connectivity 53831-1 | Newark Electronics |
Terminals SOLISTRND SP SPD 22-16 MIL 8 | Rapid Electronics |
TE Connectivity - AMP SOLIS SP SPD 22-16COM22-18MIL8 | Distrelec |
SOLIS SP SPD 22-16COM22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53831-1 | Internal Number: 53831-1 | TE Connectivity | TE Store |
Spring Spade Terminal 16-22AWG 16.18mm 6.2mm Tin Loose Piece | Avnet America |
Solis Sp Spd 22-16Com22-18Mil8 | TE Connectivity 53831-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53831-1?
Additional datasheets, footprints and schematics for 53831-1 are listed on our Part Details page. You can also find images and similar parts to 53831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53831-1 fall under?
The 53831-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53831-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53831-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 53831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53831-1 often in real-time on the comparison pages.
What if I can't find stock of 53831-1?
You can fill out our help required form which you can use to request a quote for 53831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.