Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
15,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
14,810
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
13,463
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
13,360
in stock
|
Buy Now | |
Electro Enterprises
from US$0.11
|
9,477
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
2,392
in stock
|
Buy Now | |
element14
from US$0.19
|
559
in stock
|
Buy Now | |
Farnell
from US$0.21
|
559
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
194
in stock
|
Buy Now | |
Avnet America
-
|
15,060
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | .197in, 5.003mm |
Overall Length | 14.58mm, .574in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #10, 16Awg | Newark Electronics |
SOLIS R 22-16 COMM 22-18MIL 10 | Heilind Electronics |
Terminal Ring Tongue 22-16AWG Stud Sz 10 | TE Connectivity 34109 | RS Americas |
TERMINAL, RING TONGUE, #10, 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M5, 22-16 AWG | RS |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
SOLIS R 22-16 COMM 22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34109 | Internal Number: 34109 | TE Connectivity | TE Store |
Terminals RING TONGUE 22-16 10 | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34109?
Additional datasheets, footprints and schematics for 34109 are listed on our Part Details page. You can also find images and similar parts to 34109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34109 fall under?
The 34109 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34109 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34109 you can contact the distributor directly for product support, shipping queries etc.
Is the 34109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34109 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Heilind Electronics, RS Americas and Electro Enterprises have stock available or on a lead time for 34109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34109 often in real-time on the comparison pages.
What if I can't find stock of 34109?
You can fill out our help required form which you can use to request a quote for 34109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.